Cornell Dubilier Film Paper Film Capacitors MMP1P15K-F

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 5mm Width: 9mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 5mm Width: 9mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MMP1P15K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.15 µF, rated for 100 Vdc, and a dV/dt of 20 V/µs. It has a height of 5.0 mm, width of 9.0 mm, and length of 17.0 mm, with axial leads of 0.6 mm diameter. The capacitor operates from −55 °C to 125 °C, with derating to 50% of rated voltage at 125 °C. It has a capacitance tolerance of ±10%, a dissipation factor of 1% maximum at 25 °C and 1 kHz, and insulation resistance of at least 10,000 MΩ. The dielectric strength is 175% of rated voltage for one minute.

Datasheet Summary
Powered by GS/AI

MMP1P15K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.15 µF, rated for 100 Vdc, and a dV/dt of 20 V/µs. It has a height of 5.0 mm, width of 9.0 mm, and length of 17.0 mm, with axial leads of 0.6 mm diameter. The capacitor operates from −55 °C to 125 °C, with derating to 50% of rated voltage at 125 °C. It has a capacitance tolerance of ±10%, a dissipation factor of 1% maximum at 25 °C and 1 kHz, and insulation resistance of at least 10,000 MΩ. The dielectric strength is 175% of rated voltage for one minute.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMP1P15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMP1P15K-F
Film Paper Film Capacitors MMP1P15K-F
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 5mm Width: 9mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 20
  • RMS Current: —
  • ESR: —
  • Diameter: —
  • Length: 17mm
  • Thickness: 5mm
  • Width: 9mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - MMP1P15K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMP1P15K-F
Capacitors - Film Capacitors MMP1P15K-F
CAP FILM 0.15UF 10% 100VDC AXIAL

CAP FILM 0.15UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MMP1P15K-F MMP1P15K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers