The MLS132M100EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with 1,300 µF capacitance at 100 Vdc in a 3.0-inch stainless-steel case weighing 92 g. It has ±20% capacitance tolerance, a maximum ESR of 143 mΩ at 25 °C, and ripple current ratings of 8.5 A at 120 Hz and 10.1 A at 20 kHz at 85 °C case temperature. Operating temperature range is -55 °C to +125 °C. It meets endurance life tests of 10,000 hours at 85 °C and 2,000 hours at 125 °C under rated voltage, with specified limits on capacitance, ESR, and DCL. Vibration resistance is rated up to 30g for 3.0-inch cases with proper mounting restraint. Terminals are 18 AWG copper wire with tin-lead electroplate. The case features a near-hermetic welded seal and polyester insulation.
1300µF 100V Aluminum Electrolytic Capacitors FlatPack 143mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1300µF 100V
CAP ALUM 1300UF 20% 100V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS132M100EB0C | MLS132M100EB0C-ND | 2002-MLS132M100EB0C | MLS132M100EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1300 microF | 1300 microF | 1300 microF | 1300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |