The MMP0125L33 is a three-phase power factor correction capacitor in the AeroPower MMP0 series, designed for high-reliability applications up to 4160 VAC at 60 Hz with an internal delta connection. It has a reactive power rating of 125 KVAR, a capacitance of 19.2 µF, and dimensions of 5.63 x 13.5 x 16 inches, weighing 54.7 lbs. The capacitor is constructed with vacuum-impregnated metallized polypropylene in a rugged welded aluminum case, and includes discharge resistors. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other international standards. The series allows for 0 to +15% capacitance tolerance and operates at 50 or 60 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0125L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |