The MMP0125W33 is a three-phase, 125 KVAR power factor correction capacitor designed for high-reliability applications, operating at 1200 VAC, 60 Hz with a delta connection. It features a rugged welded case, vacuum-impregnated metallized polypropylene construction, and includes built-in discharge resistors. The unit measures 5.63 x 13.5 x 14 inches and weighs 47.9 lbs. It supports a capacitance tolerance of 0 to +15%, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0125W33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |