The MMP0075B33 is a three-phase power factor correction capacitor in the AeroPower™ MMP0 series, designed for high-reliability applications with a rated voltage of 1040 VAC at 60 Hz and an internal delta connection. It has a reactive power rating of 75 KVAR, a capacitance of 183.9 µF, and an RMS current of 41.6 A. The capacitor measures 5.63 x 13.5 x 10 inches and weighs 34.2 lbs. It is constructed with vacuum-impregnated metallized polypropylene in a rugged welded case, operates within a temperature range of -40°C to +55°C, and includes discharge resistors. The series meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards, with a life rating of 100,000 to 200,000+ hours and total losses below 0.5 Watts per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |