MMP0175B33 is a three-phase, 1040 VAC, 60 Hz power factor correction capacitor with a rated reactive power of 175 KVAR, constructed from vacuum-impregnated metallized polypropylene in a rugged welded aluminum case. It measures 5.63 x 13.5 x 17.5 inches and weighs 59.9 lbs. The capacitor includes internal discharge resistors, operates within a temperature range of -40°C to +55°C, and is certified to UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It supports up to 120% over-voltage and 150% over-current ratings.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0175B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |