The MMP0100W33 is a three-phase, 1200 VAC, 60 Hz power factor correction capacitor in the AeroPower™ MMP0 series, featuring a vacuum-impregnated metallized polypropylene construction with a rugged welded case. It provides 100 KVAR of reactive power compensation, with a capacitance of 184.2 µF and a rated RMS current of 48.1 A. The unit measures 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. It includes integrated discharge resistors and is designed for operation in a temperature range of -40°C to +55°C. The capacitor meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards and is rated for 120% over-voltage and 150% over-current. It is constructed for long life, with a rating exceeding 200,000 hours under continuous use.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100W33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |