Cornell Dubilier Aluminum Electrolytic Capacitors MLS212M060EA0A

Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 60V
Request a Quote Datasheet
Description
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-MLS212M060EA0A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS212M060EA0A
Aluminum Electrolytic Capacitors 2002-MLS212M060EA0A
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 60V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2100µF 60V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MLS212M060EA0A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS212M060EA0A-ND
Aluminum Electrolytic Capacitors MLS212M060EA0A-ND
2100µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 10000 Hrs @ 85°C

2100µF 60V Aluminum Electrolytic Capacitors FlatPack, Tabbed 72mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS212M060EA0A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS212M060EA0A
Capacitors - Aluminum Electrolytic Capacitors MLS212M060EA0A
CAP ALUM 2100UF 20% 60V FLATPACK

CAP ALUM 2100UF 20% 60V FLATPACK

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MLS212M060EA0A MLS212M060EA0A-ND MLS212M060EA0A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2100 microF 2100 microF 2100 microF
WVDC 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details