The MMP0050K33 is a three-phase, vacuum-impregnated metallized polypropylene power factor correction capacitor designed for high reliability applications, with a reactive power rating of 50 KVAR at 2770 VAC, 60 Hz, and an internal delta connection. It features a rugged welded aluminum case measuring 5.63 x 13.5 x 9 inches and weighing 30.8 lbs. The capacitor supports operating temperatures from -40°C to +55°C, has a capacitance tolerance of 0 to +15%, and includes built-in discharge resistors. It is rated for over-current up to 150% and over-voltage up to 120%. certification includes UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |