The MMP0100M33 is a three-phase, high-reliability power factor correction capacitor from CDE's AeroPower series, designed for AC applications up to 4,800 VAC with a nominal voltage of 4,800 VAC at 60 Hz. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, with a capacitance of 11.5 µF and a reactive power rating of 100 KVAR. The unit measures 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. It supports an operating temperature range of -40°C to +55°C, has a life rating of up to 200,000 hours, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. Internal discharge resistors are included.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |