MMP0090F33 is a three-phase, delta-connected, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 480 VAC at 60 Hz with a reactive power rating of 90 KVAR, capacitance of 1036.2 µF, and RMS current of 108.3 A. It has a rugged welded aluminum case measuring 3.75 x 13.5 x 20.5 inches and weighs 45.9 lbs. The capacitor includes discharge resistors, meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, and is rated for operation from -40°C to +55°C with a life expectancy of over 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0090F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |