MMP0040I33 is a three-phase power factor correction capacitor rated for 600 VAC, 60 Hz, and designed for high harmonic applications with a reactive power rating of 40 KVAR. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 3.75 x 13.5 x 11.5 inches and weighing 28.3 lbs. The capacitor includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It is rated for continuous operation with a life expectancy of over 200,000 hours and supports up to 200% over-current at 50 Hz.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0040I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |