The MMP0075K33 is a three-phase, vacuum-impregnated metallized polypropylene power factor correction capacitor with a rated reactive power of 75 KVAR at 2770 VAC, 60 Hz, and an internal delta connection. It has a nominal capacitance of 25.9 µF and a rated RMS current of 15.6 A. The capacitor measures 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. It is rated for operation from -40°C to +55°C, with a life rating of 100,000 to 200,000+ hours, and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It includes integrated discharge resistors and is designed for high harmonic environments.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |