The MMP0075I33 is a three-phase, high-harmonic application power factor correction capacitor designed for 600 VAC, 60 Hz operation with an internal delta connection. It has a rated reactive power of 75 KVAR, a capacitance of 863.5 µF, and a maximum RMS current of 90.2 A. The capacitor features a rugged welded case with dimensions of 3.75 x 13.5 x 18.5 inches and weighs 43.1 lbs. It operates within a temperature range of -40°C to +55°C and includes discharge resistors. The part meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is a vacuum-impregnated metallized polypropylene capacitor with over-current and over-voltage ratings of 150% and 120%, respectively, and a life rating of 100,000-200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |