The MLS173M7R5EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a capacitance of 17,000 µF, rated for 7.5 Vdc, in a 1.5-inch case (EK code), with bare can mounting and ±20% tolerance. It features a stainless-steel case, a near-hermetic welded seal, and supports operation from -55 °C to +125 °C. The part meets the High Reliability (HR) standard, having undergone 48-96 hours of burn-in at 85 °C under rated voltage. Ripple current capability at 85 °C is 11.5 A at 120 Hz and 12.4 A at 20 kHz, with an ESR of 77 mΩ at 25 °C. The capacitor is rated for 10,000 hours of endurance at full load and 85 °C, with leakage current not exceeding 0.002 CV µA. Weight is 43 g typical. Vibration capability complies with MIL-STD-202 Method 204 and IEC 60068-2-6 at 10g with appropriate mounting restraint.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 17000µF 7R5V
17000µF 7.5V Aluminum Electrolytic Capacitors FlatPack 77mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 17000UF 20% 7.5V FLTPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS173M7R5EK0C | 2002-MLS173M7R5EK0C | MLS173M7R5EK0C-ND | MLS173M7R5EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 17000 microF | 17000 microF | 17000 microF | 17000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |