Cornell Dubilier Aluminum Electrolytic Capacitors MLS133M010EK0D

Description
13000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
13000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MLS133M010EK0D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MLS133M010EK0D-ND
Aluminum Electrolytic Capacitors MLS133M010EK0D-ND
13000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 10000 Hrs @ 85°C

13000µF 10V Aluminum Electrolytic Capacitors FlatPack, Tabbed 81mOhm @ 120Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-MLS133M010EK0D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-MLS133M010EK0D
Aluminum Electrolytic Capacitors 2002-MLS133M010EK0D
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 10V

125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MLS133M010EK0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MLS133M010EK0D
Capacitors - Aluminum Electrolytic Capacitors MLS133M010EK0D
CAP ALUM 13000UF 20% 10V FLATPCK

CAP ALUM 13000UF 20% 10V FLATPCK

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MLS133M010EK0D-ND 2002-MLS133M010EK0D MLS133M010EK0D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701025 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details