Cornell Dubilier Aluminum Electrolytic Capacitor, 1500Uf, 60V, 20%, Radial; Capacitance Cornell Dubilier MLS152M060EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 60V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.106ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 60V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.106ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1500Uf, 60V, 20%, Radial; Capacitance Cornell Dubilier - 09J9815 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 60V, 20%, Radial; Capacitance Cornell Dubilier
09J9815
Aluminum Electrolytic Capacitor, 1500Uf, 60V, 20%, Radial; Capacitance Cornell Dubilier 09J9815
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 60V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.106ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 60V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.106ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09J9815
Product Name Aluminum Electrolytic Capacitor, 1500Uf, 60V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers