The MMP0100L33 is a three-phase power factor correction capacitor in the AeroPower™ MMP0 series, designed for high-reliability applications up to 4,160 VAC at 60 Hz with a delta connection. It has a reactive power rating of 100 KVAR, a capacitance of 15.3 µF, and a rated RMS current of 13.9 A. The capacitor features a rugged welded case with dimensions of 5.63 x 13.5 x 11.5 inches and weighs 39.3 lbs. It is constructed with vacuum-impregnated metallized polypropylene, includes internal discharge resistors, and operates within a temperature range of -40°C to +55°C. The part meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards, with a life rating of over 200,000 hours and an over-voltage tolerance of up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |