Cornell Dubilier Film Paper Film Capacitors MMP1P22K-F

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 6mm Width: 10mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 6mm Width: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MMP1P22K-F is a metallized polyester film capacitor with axial leads, designed for low-profile circuit cards where height is limited. It has a capacitance of 0.22 µF, a rated voltage of 100 Vdc, and a dV/dt rating of 20 V/µs. Its dimensions are 6.0 mm thickness, 10.0 mm width, and 17.0 mm length, with 0.6 mm lead diameter. The capacitance tolerance is ±10%, and it operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitor features a non-inductive winding and self-healing capability. Its dissipation factor is 1% maximum at 25 °C and 1 kHz, and insulation resistance is 10,000 MΩ minimum.

Datasheet Summary
Powered by GS/AI

MMP1P22K-F is a metallized polyester film capacitor with axial leads, designed for low-profile circuit cards where height is limited. It has a capacitance of 0.22 µF, a rated voltage of 100 Vdc, and a dV/dt rating of 20 V/µs. Its dimensions are 6.0 mm thickness, 10.0 mm width, and 17.0 mm length, with 0.6 mm lead diameter. The capacitance tolerance is ±10%, and it operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitor features a non-inductive winding and self-healing capability. Its dissipation factor is 1% maximum at 25 °C and 1 kHz, and insulation resistance is 10,000 MΩ minimum.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMP1P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMP1P22K-F
Film Paper Film Capacitors MMP1P22K-F
For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — Length: 17mm Thickness: 6mm Width: 10mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 20
  • RMS Current: —
  • ESR: —
  • Diameter: —
  • Length: 17mm
  • Thickness: 6mm
  • Width: 10mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - MMP1P22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMP1P22K-F
Capacitors - Film Capacitors MMP1P22K-F
CAP FILM 0.22UF 10% 100VDC AXIAL

CAP FILM 0.22UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MMP1P22K-F MMP1P22K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers