Cornell Dubilier Film Paper Film Capacitors MMP1W3P3K-F

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 11mm Width: 18.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 11mm Width: 18.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMP1W3P3K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMP1W3P3K-F
Film Paper Film Capacitors MMP1W3P3K-F
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — Length: 27mm Thickness: 11mm Width: 18.5mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 8
  • RMS Current: —
  • ESR: —
  • Diameter: —
  • Length: 27mm
  • Thickness: 11mm
  • Width: 18.5mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - MMP1W3P3K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMP1W3P3K-F
Capacitors - Film Capacitors MMP1W3P3K-F
CAP FILM 3.3UF 10% 100VDC AXIAL

CAP FILM 3.3UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MMP1W3P3K-F MMP1W3P3K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details