MMP0080I33 is a three-phase, 600 VAC, high-harmonic application power factor correction capacitor with a reactive power rating of 80 KVAR, capacitance of 589.5 μF, and a rated RMS current of 77 A. It features a welded aluminum case measuring 3.75 x 13.5 x 19.5 inches and weighs 44.6 lbs. The capacitor is constructed with vacuum-impregnated metallized polypropylene, operates within a temperature range of -40°C to +55°C, and includes integrated discharge resistors. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0080I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |