The MLS272M075EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 75 Vdc, capacitance of 2700 µF, and a ±20% tolerance. It features a stainless steel case, a near-hermetic welded seal, and measures 3.0 inches in length with a typical weight of 92 g. The part includes mounting tabs and is rated for a maximum ripple current of 14.9 A at 85 °C with a maximum ESR of 46 mΩ at 120 Hz. It supports operating temperatures from -55 °C to +125 °C and meets MIL-STD-202 Method 204 and IEC 60068-2-6 vibration standards up to 30g for its case length. Endurance testing includes 10,000 hours at 85 °C under full load with acceptable limits on capacitance, ESR, and leakage current. Terminal leads are 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 2700µF 75V
2700µF 75V Aluminum Electrolytic Capacitors FlatPack 46mOhm 10000 Hrs @ 85°C
CAP ALUM 2700UF 20% 75V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS272M075EB0C | 2002-MLS272M075EB0C | 338-1382-ND | MLS272M075EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2700 microF | 2700 microF | 2700 microF | 2700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |