Polyester Film Capacitors 10µF 250V
10µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 10UF 10% 250VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MMP2W10K-F | 338-4394-ND | MMP2W10K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| WVDC | 250 volts | 250 volts |