The MLS401M150EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with 400 µF capacitance and 150 Vdc rated voltage, ±20% tolerance. It has a stainless steel case, 1.5-inch length, and weighs 43 g. Terminals are 18 AWG copper wire with tin-lead plating. Maximum ripple current is 5.1 A at 120 Hz and 6.4 A at 20 kHz, with a maximum ESR of 388 mΩ at 25 °C. It operates from −55 °C to +125 °C and meets endurance life test of 10,000 hours at 85 °C under full load. A 48- to 96-hour burn-in at 85 °C under rated voltage ensures high reliability. Vibration tolerance is 10g with standard mounting, requiring restraint for higher levels. The capacitor features a near-hermetic seal and polyester insulation.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 150V
400µF 150V Aluminum Electrolytic Capacitors FlatPack 388mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 400UF 20% 150V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS401M150EK0C | 2002-MLS401M150EK0C | MLS401M150EK0C-ND | MLS401M150EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |