The MMP0030I33 is a three-phase, high-harmonic, metalized polypropylene power factor correction capacitor rated for 600 VAC, 50 Hz, with a reactive power rating of 30 KVAR, capacitance of 221 µF, and a maximum RMS current of 28.9 A. It features a rugged welded aluminum case measuring 3.75 x 13.5 x 9.5 inches and weighs 23.5 lbs. The capacitor includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards. It is rated for operation up to 150% over-current and 120% over-voltage.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0030I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |