The MMP0040F33 is a three-phase, 480 VAC, 60 Hz power factor correction capacitor with a reactive power rating of 40 KVAR, capacitance of 460.5 µF, and physical dimensions of 3.75 x 13.5 x 11.5 inches, weighing 28.3 lbs. It is constructed with vacuum-impregnated metallized polypropylene in a rugged welded case, designed for high reliability and harmonic current endurance. The capacitor includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, meets UL, cUL, and IEC standards, and is rated for 120% over-voltage and 150% over-current conditions. Total losses are less than 0.5 watts per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0040F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |