The MLS263M7R5EA0c is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 7.5 Vdc, capacitance of 26,000 µF, and ±20% tolerance, housed in a stainless steel case measuring 2.0 inches in length. It features a near-hermetic welded seal, supports ripple currents up to 14.1 A at 85 °C with 20 kHz frequency, and has an ESR of 45 mΩ at 120 Hz. The part operates from −55 °C to +125 °C, withstands up to 10g vibration when properly mounted, and meets the endurance life test of 10,000 hours at full load and 85 °C with capacitance shift within ±10% and ESR doubling. Terminal connections are 18 AWG copper wire with tin-lead electroplate, rated for 20 A maximum. Weight is 76 g typical. Mounting requires additional restraint for high vibration levels above 10g.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLS263M7R5EA0c |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |