The MLS102M150EB0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 150 Vdc, a capacitance of 1000 µF, and a capacitance tolerance of ±20%. It features a stainless steel case, a near-hermetic welded seal, and is designed for high reliability applications. The case length is 3.0 inches and weighs 92 g typical. It has a maximum ESR of 158 mΩ at 25 °C and a ripple current capability of 8.1 A at 120 Hz and 10.1 A at 20 kHz at 85 °C. The capacitor supports operation from −55 °C to +125 °C and meets MIL-level burn-in requirements for high reliability. Terminal leads are 18 AWG copper with tin-lead electroplate. Vibration resistance up to 30g is certified for the 3.0-inch case length with additional mounting restraint.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 150V
1000µF 150V Aluminum Electrolytic Capacitors FlatPack 158mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 1000UF 20% 150V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS102M150EB0C | 2002-MLS102M150EB0C | MLS102M150EB0C-ND | MLS102M150EB0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |