The MLSG473M005EB0C is a flatpack aluminum electrolytic capacitor with a 47,000 µF capacitance, rated for 5 Vdc, and a 3.0-inch case length in the EB case code. It features a stainless-steel case, operates from -55 °C to +125 °C, and is rated for 5000 hours of life at 125 °C. The maximum ESR at 120 Hz is 30 mΩ, and the ripple current capability at 85 °C is 18.5 A. It has an ESL of ≤30 nH measured 1/4 inch from the case at 1 MHz, and weighs 78 g typical. The part supports mounting with tabs or hook leads, and complies with vibration standards up to 30g when used with additional mounting restraint for 2.5-inch and 3.0-inch case lengths.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MLSG473M005EB0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |