The MLS103M020EA0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 20 Vdc, capacitance of 10,000 µF, and ±20% tolerance. It features a stainless steel case, near-hermetic welded seal, and 18 AWG tin-lead plated copper wire terminals rated for 20 A max. The case length is 2.0 inches and weighs 76 g. The capacitor is designed for high reliability and operates within a temperature range of -55 °C to +125 °C, with an endurance life test of 10,000 hours at 85 °C under full load. Ripple current capability is specified at 13.6 A at 120 Hz and 15.0 A at 20 kHz for an 85 °C case temperature. The ESL is ≤30 nH at 1 MHz. Vibration withstand capability is 10g with optional mounting tabs and restraint. High-reliability variants undergo MIL-level burn-in, but this part's specific qualification status is not indicated.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 10000µF 20V
10000µF 20V Aluminum Electrolytic Capacitors FlatPack 56mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 10000UF 20% 20V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS103M020EA0C | 2002-MLS103M020EA0C | MLS103M020EA0C-ND | MLS103M020EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |