The MMP0150L33 is a three-phase, 4160 VAC, 60 Hz, delta-connected AeroPower™ power factor correction capacitor with a reactive power rating of 150 KVAR, capacitance of 23 µF, and dimensions of 5.63 x 13.5 x 17.5 inches, weighing 59.9 lbs. It is constructed with vacuum-impregnated metallized polypropylene in a rugged welded case, designed for continuous operation up to 200,000 hours with over-current rating up to 150% and over-voltage rating to 120%. The unit includes discharge resistors and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Operating temperature range is -40°C to +55°C with humidity tolerance up to 95% non-condensing.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |