The MMP0025L33 is a three-phase AeroPower™ power factor correction capacitor designed for high-reliability applications, with a reactive power rating of 25 KVAR at 4160 VAC, 60 Hz in a delta connection. It uses vacuum-impregnated metallized polypropylene in a rugged welded aluminum case, measuring 5.63 x 13.5 x 7.5 inches and weighing 25.7 lbs. The capacitor supports operating temperatures from -40°C to +55°C, has a life rating of up to 200,000 hours, and includes built-in discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other applicable standards, with capacitance tolerance of 0 to +15% and total losses under 0.5 Watts per KVAR at rated conditions.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |