The MLS771M100EA0C is an aluminum electrolytic capacitor in the MLS 125 °C Flatpack series, designed for high-reliability applications up to 125 °C. It has a stainless steel case, a near-hermetic welded seal, and a 2.0-inch case length weighing 76 g. Rated at 100 Vdc and 770 µF with ±20% tolerance, its maximum ESR is 238 mΩ at 120 Hz and 166 mΩ at 20 kHz. Rated ripple current is 6.6 A at 85 °C case temperature. It meets endurance testing of 10,000 hours at 85 °C under full load and 2,000 hours at 125 °C at rated voltage. Terminals are 18 AWG copper wire with tin-lead plating, rated for 20 A. Operating temperature ranges from -55 °C to +125 °C.
770µF 100V Aluminum Electrolytic Capacitors FlatPack 238mOhm @ 120Hz 10000 Hrs @ 85°C
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 770µF 100V
CAP ALUM 770UF 20% 100V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS771M100EA0C | MLS771M100EA0C-ND | 2002-MLS771M100EA0C | MLS771M100EA0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 770 microF | 770 microF | 770 microF | 770 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |