The MMP0050W33 is a three-phase power factor correction capacitor from the AeroPower™ MMP0 series, designed for high reliability applications in power factor correction and harmonic filtering systems. It is rated for 1200 VAC at 60 Hz with a reactive power compensation of 50 KVAR, a nominal capacitance of 92.1 µF, and a faceplate dimensions of 5.63 x 13.5 x 9 inches. The capacitor has an approximate weight of 30.8 lbs and features an internal delta connection. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. The MMP0 series employs vacuum-impregnated metallized polypropylene in a rugged welded case and includes discharge resistors.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050W33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |