The MLS133M010EK0C is a 125 °C Flatpack™ aluminum electrolytic capacitor with a rated voltage of 10 Vdc, capacitance of 13,000 µF, and ±20% tolerance, housed in an EK case (1.5 in. length) with a stainless steel body and near-hermetic welded seal. It has a maximum ESR of 81 mΩ at 120 Hz and 69 mΩ at 20 kHz, with a ripple current rating of 11.3 A at 85 °C case temperature. The capacitor is rated for 10,000 hours of life at full load and 85 °C, and supports a temperature range from -55 °C to +125 °C. Terminal leads are 18 AWG copper with 60/40 tin-lead electroplate, rated for 20 A. It conforms to MIL-STD-202 Method 204 and IEC 60068-2-6 for 10 g vibration, and meets the endurance and shelf life test criteria defined for MLS series. The case weight is 43 g typical.
125 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 13000µF 10V
13000µF 10V Aluminum Electrolytic Capacitors FlatPack 81mOhm @ 120Hz 10000 Hrs @ 85°C
CAP ALUM 13000UF 20% 10V FLATPCK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLS133M010EK0C | 2002-MLS133M010EK0C | MLS133M010EK0C-ND | MLS133M010EK0C |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |