MMP0050C33 is a three-phase, 480 VAC, high-harmonic application power factor correction capacitor rated at 50 KVAR with a capacitance of 575.6 µF, housed in a rugged welded case. It measures 3.75 x 13.5 x 8.5 inches and weighs 21.4 lbs. Designed for continuous operation, it supports a rated frequency of 60 Hz and has an over-current rating of 150%. The capacitor includes discharge resistors, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is constructed with vacuum-impregnated metallized polypropylene and is made in the USA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050C33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |