MMP0100Z33 is a three-phase power factor correction capacitor in the AeroPower™ series, designed for high-reliability applications with a rated voltage of 750 VAC at 60 Hz in wye configuration. It has a reactive power rating of 100 KVAR, a capacitance of 1414.7 µF, and a rated RMS current of 77 A. The capacitor features a rugged welded case made of vacuum-impregnated metallized polypropylene, with dimensions of 3.75 x 13.5 x 24 inches and an approximate weight of 55.3 lbs. It operates within a temperature range of -40°C to +55°C, supports over-current up to 150%, and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. The unit includes internal discharge resistors and is made in the USA.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0100Z33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |