Cornell Dubilier Aluminum Electrolytic Capacitor 4400Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier MLS442M040EK0A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 40V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 40V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4400Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier - 16M4723 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4400Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
16M4723
Aluminum Electrolytic Capacitor 4400Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier 16M4723
ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 40V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4400UF, 40V, 20%, RADIAL; Capacitance:4400µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.097ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16M4723
Product Name Aluminum Electrolytic Capacitor 4400Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Features Polarized
Capacitance Range 4400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160101GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details