The MMP0025F33 is a three-phase, 480 VAC, 60 Hz power factor correction capacitor from the AeroPower™ MMP0 series, featuring a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case. It provides 25 KVAR of reactive power compensation with a capacitance of 287.8 µF and an RMS current rating of 30.1 A. The unit measures 3.75 x 13.5 x 8.5 inches and weighs 21.4 lbs. It includes built-in discharge resistors, operates within a temperature range of -40°C to +55°C, and is rated for over-voltage up to 120% and over-current up to 150%. Certified to UL, cUL, UL 810, ANSI/IEEE 18, and IEC 60871-1 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025F33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |