The MMP0200J33 is a three-phase, 200 KVAR AeroPower™ power factor correction capacitor designed for high reliability applications, operating at 2400 VAC and 60 Hz with a delta connection. It has a metallized polypropylene construction in a rugged welded case, measures 5.63 x 13.5 x 19 inches, and weighs 65 lbs. The capacitor includes discharge resistors, supports a capacitance tolerance of 0 to +15%, and is rated for an operating temperature range of -40°C to +55°C. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The series is designed to handle harmonic currents and has an operational life of 100,000 to 200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |