MMP0050J33 is a three-phase, 2400 VAC, 60 Hz, 50 KVAR power factor correction capacitor with a metallized polypropylene construction, rugged welded case, and internal delta connection. It has a capacitance of 23 µF, a rated RMS current of 12 A, and dimensions of 5.63 x 13.5 x 7.5 inches, weighing 25.7 lbs. It includes discharge resistors and is rated for operation from -40°C to +55°C with total losses below 0.5 W/KVAR at 60 Hz and 25°C. It complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. This part is one of several variants in the MMP0 series, characterized by vacuum-impregnated construction, over-voltage rating to 120%, over-current rating to 150%, and a life rating of 100,000-200,000+ hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0050J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |