The MMP0175M33 is a three-phase, 4800 VAC, 60 Hz AeroPower™ power factor correction capacitor with a reactive power rating of 175 KVAR. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 5.63 x 13.5 x 17.5 inches and weighing 59.9 lbs. The capacitor includes internal discharge resistors and is rated for 120% over-voltage and 150% over-current operation. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0175M33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |