The MMP0025I33 is a three-phase, 600 VAC, high-harmonic application power factor correction capacitor with a reactive power rating of 25 KVAR, capacitance of 184.2 µF, and RMS current of 24.1 A. It features a rugged welded case with dimensions of 3.75 x 13.5 x 8.5 inches and weighs 21.4 lbs. Built with vacuum-impregnated metallized polypropylene, it operates within a temperature range of -40°C to +55°C and includes integrated discharge resistors. The part is rated for overcurrent up to 150% and exceeds 200,000 hours of operational life. It complies with UL, cUL, IEC 60871-1, IEC 60831, and NEMA CP-1 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0025I33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |