The MMP0075J33 is a three-phase power factor correction capacitor in the AeroPower™ MMP0 series, designed for high reliability in power systems including harmonic filtering. It has a 75 KVAR rating at 2400 VAC, 60 Hz, with a delta connection, 18 A RMS current, and 34.5 µF capacitance. The capacitor features a vacuum-impregnated metallized polypropylene construction in a rugged welded case, measuring 5.63 x 13.5 x 10 inches and weighing 34.2 lbs. It operates within a temperature range of -40°C to +55°C, meets UL, cUL, ANSI/IEEE 18, and IEC standards, and includes built-in discharge resistors. All MMP0 capacitors support over-voltage up to 120% and over-current up to 150%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0075J33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |