The MMP0200L33 is a three-phase, 200 KVAR, 4160 VAC AeroPower™ power factor correction capacitor with a vacuum-impregnated metallized polypropylene construction and a rugged welded case, manufactured in the USA. It measures 5.63 x 13.5 x 20 inches and weighs 68.4 lbs. Designed for high reliability, it supports operation at 60 Hz, has an operating temperature range of -40°C to +55°C, and includes internal discharge resistors. The part meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. Capacitance tolerance is 0 to +15%, and it is rated for continuous operation with a life expectancy of over 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0200L33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |