The MMP0150B33 is a three-phase power factor correction capacitor in the AeroPower™ MMP0 series, featuring a rugged welded case with vacuum-impregnated metallized polypropylene construction. It is rated for 1040 VAC at 60 Hz in delta configuration, with a reactive power rating of 150 KVAR, a nominal current of 83.3 A RMS, and a capacitance of 367.9 µF. The unit measures 5.63 x 13.5 x 15 inches and weighs 51.3 lbs. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and includes built-in discharge resistors. It complies with UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. The MMP0 series is designed for high reliability and harmonic environments, with a life rating of up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0150B33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |