Cornell Dubilier Film Capacitors MMP2W10K-F

Description
CAP FILM 10UF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 10UF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MMP2W10K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMP2W10K-F
Film Capacitors MMP2W10K-F
CAP FILM 10UF 10% 250VDC AXIAL

CAP FILM 10UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 10Uf 10%, 250V; Dielectric Type Cornell Dubilier - 66K3780 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf 10%, 250V; Dielectric Type Cornell Dubilier
66K3780
Capacitor Polyester Film Film 10Uf 10%, 250V; Dielectric Type Cornell Dubilier 66K3780
CAPACITOR POLYESTER FILM FILM 10UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 10UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MMP2W10K-F 66K3780
Product Name Film Capacitors Capacitor Polyester Film Film 10Uf 10%, 250V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details