CAP FILM 0.1UF 10% 250VDC AXIAL
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MMP2P1K-F | 66K3772 |
| Product Name | Film Capacitors | Capacitor Polyester Film Film 0.1Uf 10%, 250V; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1000 microF | 0.1000 microF |