AeroPower™ MMP0125K33 is a three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 125 KVAR at 2770 VAC, 60 Hz, and an internal delta connection. It features a vacuum-impregnated metallized polypropylene construction in a rugged welded aluminum case, measuring 5.63 x 13.5 x 16 inches and weighing 54.7 lbs. The capacitor supports operating temperatures from -40°C to +55°C, has a capacitance tolerance of 0 to +15%, and includes integrated discharge resistors. It is rated for over-current up to 150% and over-voltage up to 120%, with an expected operational life exceeding 200,000 hours. The product complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MMP0125K33 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |