Cornell Dubilier Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier MMP0100F33

Description
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Description
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC Capacitor, Metallized PP, 3 X 1151.3µF, is designed for power factor correction applications, particularly in three-phase systems. It features a capacitance of 1151.3µF with a tolerance range of 0% to +15%. The capacitor is constructed using metallized polypropylene dielectric, ensuring reliability and longevity in operation. It is suitable for panel mounting and is rated for use in environments with temperatures ranging from -40°C to +46°C. The product is not RoHS compliant. This capacitor is ideal for engineers seeking a robust solution for power factor correction in industrial applications.

Datasheet Summary
Powered by GS/AI

The PFC Capacitor, Metallized PP, 3 X 1151.3µF, is designed for power factor correction applications, particularly in three-phase systems. It features a capacitance of 1151.3µF with a tolerance range of 0% to +15%. The capacitor is constructed using metallized polypropylene dielectric, ensuring reliability and longevity in operation. It is suitable for panel mounting and is rated for use in environments with temperatures ranging from -40°C to +46°C. The product is not RoHS compliant. This capacitor is ideal for engineers seeking a robust solution for power factor correction in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier - 28AH0729 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier
28AH0729
Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier 28AH0729
PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF ; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

PFC CAP, METALLIZED PP, 3 X 1151.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:1151.3µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Film Capacitors - MMP0100F33 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMP0100F33
Film Capacitors MMP0100F33
CAP FILM 1151.3UF 480VAC RADIAL

CAP FILM 1151.3UF 480VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0729 MMP0100F33
Product Name Pfc Cap, Metallized Pp, 3 X 1151.3Uf; Dielectric Type Cornell Dubilier Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF1R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details